Dialight Corp. Miniature Indicator Light 657-1604-103F

Description
DIALIGHT Commercial Product Parts 657-1604-103F
Datasheet
Description
DIALIGHT Commercial Product Parts 657-1604-103F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Indicator Light -  - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
Miniature Indicator Light
DIALIGHT Commercial Product Parts 657-1604-103F

DIALIGHT Commercial Product Parts 657-1604-103F

Supplier's Site
PMI, FLAT, GRN TNT DIFF, 24V - 70082443 - Allied Electronics, Inc.
Fort Worth, TX, USA
PMI, FLAT, GRN TNT DIFF, 24V
70082443
PMI, FLAT, GRN TNT DIFF, 24V 70082443
Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X standards. Using the same high-impact, UV-stabilized lens material as the right-angle version, the indicators are available with tinted, diffused lenses in red, green, yellow, blue, and orange, in addition to a white diffused style to eliminate ‘phantom effect’ in outdoor applications. These rugged, daylight viewable indicators are engineered for outdoor applications such as lane control and signage, as well as construction, transit and military vehicles — anywhere that a vibration-resistant light source is required. The energy efficient LEDs used in these indicators provide up to 100,000 hours of operation, far exceeding the typical life of traditional light sources.

Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X standards. Using the same high-impact, UV-stabilized lens material as the right-angle version, the indicators are available with tinted, diffused lenses in red, green, yellow, blue, and orange, in addition to a white diffused style to eliminate ‘phantom effect’ in outdoor applications. These rugged, daylight viewable indicators are engineered for outdoor applications such as lane control and signage, as well as construction, transit and military vehicles — anywhere that a vibration-resistant light source is required. The energy efficient LEDs used in these indicators provide up to 100,000 hours of operation, far exceeding the typical life of traditional light sources.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
657-1604-103F
LED Panel Mount Indicators 657-1604-103F
LED Panel Mount Indicators Green 350fL 24V Flat Lens

LED Panel Mount Indicators Green 350fL 24V Flat Lens

Buy Now Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082443 657-1604-103F
Product Name Miniature Indicator Light PMI, FLAT, GRN TNT DIFF, 24V LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1116568 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Pilot Light - 939449 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Yellow
Rated Voltage 250 volts
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details