Dialight Corp. Panel Indicators, Pilot Lights 657-1465-303F

Description
"LED Panel Indicator Blue, Green Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Blue, Green Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-657-1465-303F-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-657-1465-303F-ND
Panel Indicators, Pilot Lights 350-657-1465-303F-ND
"LED Panel Indicator Blue, Green Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Blue, Green Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Panel Indicator, Grn/blu, 0.687, 30Vdc; Led Color Dialight - 71AJ7912 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Grn/blu, 0.687, 30Vdc; Led Color Dialight
71AJ7912
Panel Indicator, Grn/blu, 0.687, 30Vdc; Led Color Dialight 71AJ7912
PANEL INDICATOR, GRN/BLU, 0.687", 30VDC; LED Color:Green, Blue; Mounting Hole Dia:0.687"; Forward Current / Color:G 20mA, B 20mA; Operating Voltage / Color:G 30V, B 30V; Luminous Intensity / Color:G 515mcd, B 90mcd RoHS Compliant: Yes

PANEL INDICATOR, GRN/BLU, 0.687", 30VDC; LED Color:Green, Blue; Mounting Hole Dia:0.687"; Forward Current / Color:G 20mA, B 20mA; Operating Voltage / Color:G 30V, B 30V; Luminous Intensity / Color:G 515mcd, B 90mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-657-1465-303F-ND 71AJ7912
Product Name Panel Indicators, Pilot Lights Panel Indicator, Grn/blu, 0.687, 30Vdc; Led Color Dialight
Lamp Type LED Lamps LED Lamps
LED Color Green; Blue
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106458 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.05 mm (0.1201 inch)
View Details
Specs
Lamp Type LED Lamps
View Details