Dialight Corp. Panel Indicators, Pilot Lights 657-1455-303F

Description
LED Panel Indicator Blue 3.3V 20mA PC Pin
Request a Quote Datasheet
Description
LED Panel Indicator Blue 3.3V 20mA PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-657-1455-303F-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-657-1455-303F-ND
Panel Indicators, Pilot Lights 350-657-1455-303F-ND
LED Panel Indicator Blue 3.3V 20mA PC Pin

LED Panel Indicator Blue 3.3V 20mA PC Pin

Buy Now Datasheet
Panel Indicator, Red/yel, 0.687, 30Vdc; Led Color Dialight - 71AJ7919 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/yel, 0.687, 30Vdc; Led Color Dialight
71AJ7919
Panel Indicator, Red/yel, 0.687, 30Vdc; Led Color Dialight 71AJ7919
PANEL INDICATOR, RED/YEL, 0.687", 30VDC; LED Color:Red, Yellow; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, Y 20mA; Operating Voltage / Color:R 30V, Y 30V; Luminous Intensity / Color:R 270mcd, Y 310mcd RoHS Compliant: Yes

PANEL INDICATOR, RED/YEL, 0.687", 30VDC; LED Color:Red, Yellow; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, Y 20mA; Operating Voltage / Color:R 30V, Y 30V; Luminous Intensity / Color:R 270mcd, Y 310mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-657-1455-303F-ND 71AJ7919
Product Name Panel Indicators, Pilot Lights Panel Indicator, Red/yel, 0.687, 30Vdc; Led Color Dialight
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow Red; Yellow
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details