Dialight Corp. Panel Indicators, Pilot Lights 657-1435-303F

Description
"LED Panel Indicator Green, Yellow Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Yellow Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-657-1435-303F-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-657-1435-303F-ND
Panel Indicators, Pilot Lights 350-657-1435-303F-ND
"LED Panel Indicator Green, Yellow Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Green, Yellow Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Panel Indicator, Grn/yel, 0.687, 30Vdc; Led Color Dialight - 71AJ7911 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Grn/yel, 0.687, 30Vdc; Led Color Dialight
71AJ7911
Panel Indicator, Grn/yel, 0.687, 30Vdc; Led Color Dialight 71AJ7911
PANEL INDICATOR, GRN/YEL, 0.687", 30VDC; LED Color:Green, Yellow; Mounting Hole Dia:0.687"; Forward Current / Color:G 20mA, Y 20mA; Operating Voltage / Color:G 30V, Y 30V; Luminous Intensity / Color:G 515mcd, Y 310mcd RoHS Compliant: Yes

PANEL INDICATOR, GRN/YEL, 0.687", 30VDC; LED Color:Green, Yellow; Mounting Hole Dia:0.687"; Forward Current / Color:G 20mA, Y 20mA; Operating Voltage / Color:G 30V, Y 30V; Luminous Intensity / Color:G 515mcd, Y 310mcd RoHS Compliant: Yes

Supplier's Site
Panel Indicator, Grn/yel, 17.46Mm, 30Vdc Rohs Compliant Dialight - 85AJ8382 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Grn/yel, 17.46Mm, 30Vdc Rohs Compliant Dialight
85AJ8382
Panel Indicator, Grn/yel, 17.46Mm, 30Vdc Rohs Compliant Dialight 85AJ8382
PANEL INDICATOR, GRN/YEL, 17.46MM, 30VDC ROHS COMPLIANT: YES

PANEL INDICATOR, GRN/YEL, 17.46MM, 30VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-657-1435-303F-ND 71AJ7911
Product Name Panel Indicators, Pilot Lights Panel Indicator, Grn/yel, 0.687, 30Vdc; Led Color Dialight
Lamp Type LED Lamps LED Lamps
LED Color Yellow; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details