Dialight Corp. Panel Indicators, Pilot Lights 657-1415-303F

Description
"LED Panel Indicator Green, Red Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-657-1415-303F-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-657-1415-303F-ND
Panel Indicators, Pilot Lights 350-657-1415-303F-ND
"LED Panel Indicator Green, Red Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Green, Red Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Panel Indicator, Red/grn, 0.687, 30Vdc; Led Color Dialight - 71AJ7909 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/grn, 0.687, 30Vdc; Led Color Dialight
71AJ7909
Panel Indicator, Red/grn, 0.687, 30Vdc; Led Color Dialight 71AJ7909
PANEL INDICATOR, RED/GRN, 0.687", 30VDC; LED Color:Red, Green; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 30V, G 30V; Luminous Intensity / Color:R 270mcd, G 515mcd RoHS Compliant: Yes

PANEL INDICATOR, RED/GRN, 0.687", 30VDC; LED Color:Red, Green; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 30V, G 30V; Luminous Intensity / Color:R 270mcd, G 515mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-657-1415-303F-ND 71AJ7909
Product Name Panel Indicators, Pilot Lights Panel Indicator, Red/grn, 0.687, 30Vdc; Led Color Dialight
Lamp Type LED Lamps LED Lamps
LED Color Red; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
22 mm Plastic Pilot Light - 3PLBR6L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers