LED Panel Indicator Orange Clear 230V 3mA Quick Connect
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 350-4235-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Quick Connect / Blade |