Dialight Corp. Panel Indicator, Red/grn, 12.7Mm; Led Color Dialight 656-1122-303F

Description
PANEL INDICATOR, RED/GRN, 12.7MM; LED Color:Red, Green; Mounting Hole Dia:12.7mm; Forward Current / Color:R 11mA, G 8mA; Operating Voltage / Color:R 5V, G 5V; Luminous Intensity / Color:R 330mcd, G 910mcd; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED/GRN, 12.7MM; LED Color:Red, Green; Mounting Hole Dia:12.7mm; Forward Current / Color:R 11mA, G 8mA; Operating Voltage / Color:R 5V, G 5V; Luminous Intensity / Color:R 330mcd, G 910mcd; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red/grn, 12.7Mm; Led Color Dialight - 72AC9657 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/grn, 12.7Mm; Led Color Dialight
72AC9657
Panel Indicator, Red/grn, 12.7Mm; Led Color Dialight 72AC9657
PANEL INDICATOR, RED/GRN, 12.7MM; LED Color:Red, Green; Mounting Hole Dia:12.7mm; Forward Current / Color:R 11mA, G 8mA; Operating Voltage / Color:R 5V, G 5V; Luminous Intensity / Color:R 330mcd, G 910mcd; Product Range:656 Series RoHS Compliant: Yes

PANEL INDICATOR, RED/GRN, 12.7MM; LED Color:Red, Green; Mounting Hole Dia:12.7mm; Forward Current / Color:R 11mA, G 8mA; Operating Voltage / Color:R 5V, G 5V; Luminous Intensity / Color:R 330mcd, G 910mcd; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 72AC9657
Product Name Panel Indicator, Red/grn, 12.7Mm; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Global Series, LED, lens, clear - K859500815-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details