"LED Panel Indicator Yellow 12V 20mA Wire Leads - 4.54"" (115.32mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 350-4333-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Yellow |
| Terminal Type | Wire Leads |