LED Panel Indicator Blue 120V 9.5mA Screw Terminal
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 350-6303805304F-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Blue |
| Terminal Type | Screw Terminals |