Dialight Corp. Led Panel Indicator, Rgy, 115/110/435Mcd; Led Color Dialight 621-1143-304F

Description
LED PANEL INDICATOR, RGY, 115/110/435MCD; LED Color:Red, Green, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 15mA, G 15mA, Y 15mA; Operating Voltage / Color:R 12V, G 12V, Y 12V; IP / NEMA Rating:IP66, IP67, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, RGY, 115/110/435MCD; LED Color:Red, Green, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 15mA, G 15mA, Y 15mA; Operating Voltage / Color:R 12V, G 12V, Y 12V; IP / NEMA Rating:IP66, IP67, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Rgy, 115/110/435Mcd; Led Color Dialight - 62AJ7598 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Rgy, 115/110/435Mcd; Led Color Dialight
62AJ7598
Led Panel Indicator, Rgy, 115/110/435Mcd; Led Color Dialight 62AJ7598
LED PANEL INDICATOR, RGY, 115/110/435MCD; LED Color:Red, Green, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 15mA, G 15mA, Y 15mA; Operating Voltage / Color:R 12V, G 12V, Y 12V; IP / NEMA Rating:IP66, IP67, NEMA 4X RoHS Compliant: Yes

LED PANEL INDICATOR, RGY, 115/110/435MCD; LED Color:Red, Green, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 15mA, G 15mA, Y 15mA; Operating Voltage / Color:R 12V, G 12V, Y 12V; IP / NEMA Rating:IP66, IP67, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 62AJ7598
Product Name Led Panel Indicator, Rgy, 115/110/435Mcd; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104610 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details