Dialight Corp. Led Panel Indicator, Rgy, 115/110/435Mcd; Led Color Dialight 621-1142-314F

Description
LED PANEL INDICATOR, RGY, 115/110/435MCD; LED Color:Red, Green, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 15mA, G 15mA, Y 15mA; Operating Voltage / Color:R 6V, G 6V, Y 6V; IP / NEMA Rating:IP66, IP67, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, RGY, 115/110/435MCD; LED Color:Red, Green, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 15mA, G 15mA, Y 15mA; Operating Voltage / Color:R 6V, G 6V, Y 6V; IP / NEMA Rating:IP66, IP67, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Rgy, 115/110/435Mcd; Led Color Dialight - 62AJ7597 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Rgy, 115/110/435Mcd; Led Color Dialight
62AJ7597
Led Panel Indicator, Rgy, 115/110/435Mcd; Led Color Dialight 62AJ7597
LED PANEL INDICATOR, RGY, 115/110/435MCD; LED Color:Red, Green, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 15mA, G 15mA, Y 15mA; Operating Voltage / Color:R 6V, G 6V, Y 6V; IP / NEMA Rating:IP66, IP67, NEMA 4X RoHS Compliant: Yes

LED PANEL INDICATOR, RGY, 115/110/435MCD; LED Color:Red, Green, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 15mA, G 15mA, Y 15mA; Operating Voltage / Color:R 6V, G 6V, Y 6V; IP / NEMA Rating:IP66, IP67, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 62AJ7597
Product Name Led Panel Indicator, Rgy, 115/110/435Mcd; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Flush Push Button - 2ALF6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
371LED-KIT-CR - 371LED-KIT-CR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details