Dialight Corp. LED Panel Mount Indicators 616-1332-140F

Description
LED Panel Mount Indicators Yellow 16mm 24 VDC
Datasheet
Description
LED Panel Mount Indicators Yellow 16mm 24 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
616-1332-140F
LED Panel Mount Indicators 616-1332-140F
LED Panel Mount Indicators Yellow 16mm 24 VDC

LED Panel Mount Indicators Yellow 16mm 24 VDC

Buy Now Datasheet
Indicator,Pnl-Mnt;16 MM YELLOW LED PMI -24 VDC - 70082051 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;16 MM YELLOW LED PMI -24 VDC
70082051
Indicator,Pnl-Mnt;16 MM YELLOW LED PMI -24 VDC 70082051
Indicator,Pnl-Mnt;16 MM YELLOW LED PMI -24 VDC

Indicator,Pnl-Mnt;16 MM YELLOW LED PMI -24 VDC

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 616-1332-140F 70082051
Product Name LED Panel Mount Indicators Indicator,Pnl-Mnt;16 MM YELLOW LED PMI -24 VDC
Lamp Type LED Lamps LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Pilot Lights - 1221291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color White; White
Terminal Type Screw Terminals; Screw
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details