Dialight Corp. Indicator,Pnl-Mnt;16 MM GREEN LED PMI -24 VDC 616-1232-140F

Description
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -24 VDC
Datasheet
Description
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -24 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -24 VDC - 70082057 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -24 VDC
70082057
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -24 VDC 70082057
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -24 VDC

Indicator,Pnl-Mnt;16 MM GREEN LED PMI -24 VDC

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
616-1232-140F
LED Panel Mount Indicators 616-1232-140F
LED Panel Mount Indicators Green 16mm 24 VDC

LED Panel Mount Indicators Green 16mm 24 VDC

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082057 616-1232-140F
Product Name Indicator,Pnl-Mnt;16 MM GREEN LED PMI -24 VDC LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details