Dialight Corp. Indicator,Pnl-Mnt;16 MM GREEN LED PMI -12 VDC 616-1232-130F

Description
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -12 VDC
Datasheet
Description
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -12 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -12 VDC - 70082058 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -12 VDC
70082058
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -12 VDC 70082058
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -12 VDC

Indicator,Pnl-Mnt;16 MM GREEN LED PMI -12 VDC

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
616-1232-130F
LED Panel Mount Indicators 616-1232-130F
LED Panel Mount Indicators Green 16mm 12 VDC

LED Panel Mount Indicators Green 16mm 12 VDC

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082058 616-1232-130F
Product Name Indicator,Pnl-Mnt;16 MM GREEN LED PMI -12 VDC LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Pipe
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details