Dialight Corp. Indicator,Pnl-Mnt;16 MM RED LED PMI - 12 VDC 616-1132-130F

Description
Indicator,Pnl-Mnt;16 MM RED LED PMI - 12 VDC
Datasheet
Description
Indicator,Pnl-Mnt;16 MM RED LED PMI - 12 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;16 MM RED LED PMI - 12 VDC - 70082046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;16 MM RED LED PMI - 12 VDC
70082046
Indicator,Pnl-Mnt;16 MM RED LED PMI - 12 VDC 70082046
Indicator,Pnl-Mnt;16 MM RED LED PMI - 12 VDC

Indicator,Pnl-Mnt;16 MM RED LED PMI - 12 VDC

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
616-1132-130F
LED Panel Mount Indicators 616-1132-130F
LED Panel Mount Indicators Red 16mm 12 VDC

LED Panel Mount Indicators Red 16mm 12 VDC

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082046 616-1132-130F
Product Name Indicator,Pnl-Mnt;16 MM RED LED PMI - 12 VDC LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104979 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.3 mm (0.3661 inch)
View Details
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details