Dialight Corp. Indicator,Pnl-Mnt;16 MM RED LED PMI - 6VDC 616-1132-120F

Description
Indicator,Pnl-Mnt;16 MM RED LED PMI - 6VDC
Datasheet
Description
Indicator,Pnl-Mnt;16 MM RED LED PMI - 6VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;16 MM RED LED PMI - 6VDC - 70082045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;16 MM RED LED PMI - 6VDC
70082045
Indicator,Pnl-Mnt;16 MM RED LED PMI - 6VDC 70082045
Indicator,Pnl-Mnt;16 MM RED LED PMI - 6VDC

Indicator,Pnl-Mnt;16 MM RED LED PMI - 6VDC

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
616-1132-120F
LED Panel Mount Indicators 616-1132-120F
LED Panel Mount Indicators Red 16mm 6 VDC

LED Panel Mount Indicators Red 16mm 6 VDC

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082045 616-1132-120F
Product Name Indicator,Pnl-Mnt;16 MM RED LED PMI - 6VDC LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL4-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Blue; Amber, Blue, Clear, Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers