LED Panel Mount Indicators Yellow 90mcd 24VDC 15mA
Indicator,Pnl-Mnt;12
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 612-3332-140F | 70082042 |
| Product Name | LED Panel Mount Indicators | Indicator,Pnl-Mnt;12 MM YELLOW LED PMI - 24 VDC |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Yellow | |
| Terminal Type | Solder Terminals |