Dialight Corp. Indicator,Pnl-Mnt;12 MM YELLOW LED PMI - 12 VDC 612-3332-130F

Description
Indicator,Pnl-Mnt;12 MM YELLOW LED PMI - 12 VDC
Datasheet
Description
Indicator,Pnl-Mnt;12 MM YELLOW LED PMI - 12 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;12 MM YELLOW LED PMI - 12 VDC - 70082044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;12 MM YELLOW LED PMI - 12 VDC
70082044
Indicator,Pnl-Mnt;12 MM YELLOW LED PMI - 12 VDC 70082044
Indicator,Pnl-Mnt;12 MM YELLOW LED PMI - 12 VDC

Indicator,Pnl-Mnt;12 MM YELLOW LED PMI - 12 VDC

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
612-3332-130F
LED Panel Mount Indicators 612-3332-130F
LED Panel Mount Indicators Yellow 90mcd 12VDC 15mA

LED Panel Mount Indicators Yellow 90mcd 12VDC 15mA

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082044 612-3332-130F
Product Name Indicator,Pnl-Mnt;12 MM YELLOW LED PMI - 12 VDC LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-428-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Indicator - LB01KW01-5C12-JC - NKK Switches
Specs
LED Color Red
Voltage type AC AC
Rated Voltage 12 volts
View Details
4 suppliers
MSL MicroStat Status Indicators - MSL2-120AC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details