Dialight Corp. Panel Mount Indicators 609-2312-140F

Description
9mm satin chr recessed LED, yellow 24Vdc
Request a Quote Datasheet
Description
9mm satin chr recessed LED, yellow 24Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414814
Panel Mount Indicators 5414814
9mm satin chr recessed LED, yellow 24Vdc

9mm satin chr recessed LED, yellow 24Vdc

Supplier's Site
INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 24VDC, AMBER - 70081939 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 24VDC, AMBER
70081939
INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 24VDC, AMBER 70081939
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
609-2312-140F
LED Panel Mount Indicators 609-2312-140F
LED Panel Mount Indicators 9MM YELLOW LED PMI

LED Panel Mount Indicators 9MM YELLOW LED PMI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414814 70081939 609-2312-140F
Product Name Panel Mount Indicators INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 24VDC, AMBER LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Yellow; Yellow Yellow
Terminal Type Solder Terminals; Solder tab Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-414-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details