Dialight Corp. Panel Mount Indicators 609-2222-140F

Description
Dialight 609-2222-140F
Request a Quote Datasheet
Description
Dialight 609-2222-140F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414864
Panel Mount Indicators 5414864
Dialight 609-2222-140F

Dialight 609-2222-140F

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
609-2222-140F
LED Panel Mount Indicators 609-2222-140F
LED Panel Mount Indicators 9MM PMI GREEN 24V BL

LED Panel Mount Indicators 9MM PMI GREEN 24V BL

Buy Now Datasheet
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, GREEN - 70081937 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, GREEN
70081937
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, GREEN 70081937
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414864 609-2222-140F 70081937
Product Name Panel Mount Indicators LED Panel Mount Indicators INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, GREEN
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green; Green Green
Terminal Type Solder Terminals; Solder tab Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Incandescent Light Bulbs - 106486 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 15.7 mm (0.6181 inch)
View Details