Dialight Corp. Panel Mount Indicators 609-2212-130F

Description
9mm satin chr recessed LED, green 12Vdc
Request a Quote Datasheet
Description
9mm satin chr recessed LED, green 12Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414145
Panel Mount Indicators 5414145
9mm satin chr recessed LED, green 12Vdc

9mm satin chr recessed LED, green 12Vdc

Supplier's Site
INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 12VDC, GREEN - 70081934 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 12VDC, GREEN
70081934
INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 12VDC, GREEN 70081934
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
609-2212-130F
LED Panel Mount Indicators 609-2212-130F
LED Panel Mount Indicators GREEN DIFFUSED

LED Panel Mount Indicators GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414145 70081934 609-2212-130F
Product Name Panel Mount Indicators INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 12VDC, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green; Green Green
Terminal Type Solder Terminals; Solder tab Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 106341 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-278-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details