Dialight Corp. Panel Mount Indicators 609-1222-140F

Description
9mm black chr prominent LED, green 24Vdc
Request a Quote Datasheet
Description
9mm black chr prominent LED, green 24Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414836
Panel Mount Indicators 5414836
9mm black chr prominent LED, green 24Vdc

9mm black chr prominent LED, green 24Vdc

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
609-1222-140F
LED Panel Mount Indicators 609-1222-140F
LED Panel Mount Indicators 9MM PMI GREEN 24V BL

LED Panel Mount Indicators 9MM PMI GREEN 24V BL

Buy Now Datasheet
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, GREEN - 70081925 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, GREEN
70081925
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, GREEN 70081925
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414836 609-1222-140F 70081925
Product Name Panel Mount Indicators LED Panel Mount Indicators INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, GREEN
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green; Green Green
Terminal Type Solder Terminals; Solder tab Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4951-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Wire Leads
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
4 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3SL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Surface
View Details