Dialight Corp. Panel Mount Indicators 609-1212-140F

Description
9mm satin chr prominent LED, green 24Vdc
Request a Quote Datasheet
Description
9mm satin chr prominent LED, green 24Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414779
Panel Mount Indicators 5414779
9mm satin chr prominent LED, green 24Vdc

9mm satin chr prominent LED, green 24Vdc

Supplier's Site
INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 24VDC, GREEN - 70081923 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 24VDC, GREEN
70081923
INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 24VDC, GREEN 70081923
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
609-1212-140F
LED Panel Mount Indicators 609-1212-140F
LED Panel Mount Indicators 9 MM GREEN LED PMI

LED Panel Mount Indicators 9 MM GREEN LED PMI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414779 70081923 609-1212-140F
Product Name Panel Mount Indicators INDICATOR, 9MM LED PANEL MOUNT, BRIGHT CHROME HOUSING, 24VDC, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green; Green Green
Terminal Type Solder Terminals; Solder tab Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1713782 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details