Dialight Corp. INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 12VDC, RED 609-1122-130F

Description
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.
Datasheet
Description
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 12VDC, RED - 70081920 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 12VDC, RED
70081920
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 12VDC, RED 70081920
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
609-1122-130F
LED Panel Mount Indicators 609-1122-130F
LED Panel Mount Indicators 9MM PMI RED 12V BLK

LED Panel Mount Indicators 9MM PMI RED 12V BLK

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081920 609-1122-130F
Product Name INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 12VDC, RED LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Incandescent Light Bulbs - 104531 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 6 mm (0.2362 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-436-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details