Dialight Corp. LED Panel Mount Indicators 608-1331-110F

Description
LED Panel Mount Indicators YELLOW DIFFUSED
Datasheet
Description
LED Panel Mount Indicators YELLOW DIFFUSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
608-1331-110F
LED Panel Mount Indicators 608-1331-110F
LED Panel Mount Indicators YELLOW DIFFUSED

LED Panel Mount Indicators YELLOW DIFFUSED

Buy Now Datasheet
INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, YELLOW - 70081903 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, YELLOW
70081903
INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, YELLOW 70081903
INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, YELLOW

INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, YELLOW

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 608-1331-110F 70081903
Product Name LED Panel Mount Indicators INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, YELLOW
Lamp Type LED Lamps LED Lamps
LED Color Yellow
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 105146 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details