Dialight Corp. LED Panel Mount Indicators 608-1232-230F

Description
LED Panel Mount Indicators GREEN DIFFUSED 12 VOLT
Datasheet
Description
LED Panel Mount Indicators GREEN DIFFUSED 12 VOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
608-1232-230F
LED Panel Mount Indicators 608-1232-230F
LED Panel Mount Indicators GREEN DIFFUSED 12 VOLT

LED Panel Mount Indicators GREEN DIFFUSED 12 VOLT

Buy Now Datasheet
INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 12V,GREEN - 70081901 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 12V,GREEN
70081901
INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 12V,GREEN 70081901
INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 12V,GREEN

INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 12V,GREEN

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 608-1232-230F 70081901
Product Name LED Panel Mount Indicators INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 12V,GREEN
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details