Dialight Corp. LED Panel Mount Indicators 608-1231-110F

Description
LED Panel Mount Indicators GREEN DIFFUSED
Datasheet
Description
LED Panel Mount Indicators GREEN DIFFUSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
608-1231-110F
LED Panel Mount Indicators 608-1231-110F
LED Panel Mount Indicators GREEN DIFFUSED

LED Panel Mount Indicators GREEN DIFFUSED

Buy Now Datasheet
INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, GREEN - 70081899 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, GREEN
70081899
INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, GREEN 70081899
INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, GREEN

INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, GREEN

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 608-1231-110F 70081899
Product Name LED Panel Mount Indicators INDICATOR, 8MM LED PANEL MOUNT, HARDWARE MOUNT, 2V, GREEN
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1713756 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.7-ND - DigiKey
Specs
LED Color Yellow; Yellow (x 2)
View Details
2 suppliers