Dialight Corp. INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, YELLOW 607-2312-120F

Description
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, YELLOW
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, YELLOW - 70081886 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, YELLOW
70081886
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, YELLOW 70081886
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, YELLOW

INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, YELLOW

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
607-2312-120F
LED Panel Mount Indicators 607-2312-120F
LED Panel Mount Indicators YELLOW DIFFUSED 6 VOLT

LED Panel Mount Indicators YELLOW DIFFUSED 6 VOLT

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081886 607-2312-120F
Product Name INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, YELLOW LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-400-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details