Dialight Corp. INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, YELLOW 607-2312-110F

Description
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, YELLOW
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, YELLOW - 70081885 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, YELLOW
70081885
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, YELLOW 70081885
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, YELLOW

INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, YELLOW

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
607-2312-110F
LED Panel Mount Indicators 607-2312-110F
LED Panel Mount Indicators YELLOW DIFFUSED

LED Panel Mount Indicators YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081885 607-2312-110F
Product Name INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, YELLOW LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm LED Pilot Lights - 2PLB6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4619-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0200 amps
View Details