Dialight Corp. INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, GREEN 607-2212-110F

Description
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, GREEN
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, GREEN - 70081882 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, GREEN
70081882
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, GREEN 70081882
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, GREEN

INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, GREEN

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
607-2212-110F
LED Panel Mount Indicators 607-2212-110F
LED Panel Mount Indicators GREEN DIFFUSED

LED Panel Mount Indicators GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081882 607-2212-110F
Product Name INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 2V, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302276 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details