Dialight Corp. LED Panel Mount Indicators 606-2415-120F

Description
LED Panel Mount Indicators RED/GREEN DIFFUSED 6 VOLT
Datasheet
Description
LED Panel Mount Indicators RED/GREEN DIFFUSED 6 VOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
606-2415-120F
LED Panel Mount Indicators 606-2415-120F
LED Panel Mount Indicators RED/GREEN DIFFUSED 6 VOLT

LED Panel Mount Indicators RED/GREEN DIFFUSED 6 VOLT

Buy Now Datasheet
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN - 70081877 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN
70081877
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN 70081877
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN

INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN

Supplier's Site
Multicolour Panel Indicators, Green, Red, 6 Mm, R 10Ma, G 10Ma, R 6V, G 6V, R 35Mcd, G 18Mcd Rohs Compliant Dialight - 74M7597 - Newark, An Avnet Company
Chicago, IL, United States
Multicolour Panel Indicators, Green, Red, 6 Mm, R 10Ma, G 10Ma, R 6V, G 6V, R 35Mcd, G 18Mcd Rohs Compliant Dialight
74M7597
Multicolour Panel Indicators, Green, Red, 6 Mm, R 10Ma, G 10Ma, R 6V, G 6V, R 35Mcd, G 18Mcd Rohs Compliant Dialight 74M7597
Multicolour Panel Indicators, Green, Red, 6 mm, R 10mA, G 10mA, R 6V, G 6V, R 35mcd, G 18mcd RoHS Compliant: Yes

Multicolour Panel Indicators, Green, Red, 6 mm, R 10mA, G 10mA, R 6V, G 6V, R 35mcd, G 18mcd RoHS Compliant: Yes

Supplier's Site
Indicator, Led Panel Mount, Red/green, 6V; Led Color Dialight - 30K5068 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Red/green, 6V; Led Color Dialight
30K5068
Indicator, Led Panel Mount, Red/green, 6V; Led Color Dialight 30K5068
INDICATOR, LED PANEL MOUNT, RED/GREEN, 6V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 10mA, G 10mA; Operating Voltage / Color:R 6V, G 6V; Luminous Intensity / Color:R 35mcd, G 18mcd; MSL:- RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, RED/GREEN, 6V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 10mA, G 10mA; Operating Voltage / Color:R 6V, G 6V; Luminous Intensity / Color:R 35mcd, G 18mcd; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 606-2415-120F 70081877 74M7597 30K5068
Product Name LED Panel Mount Indicators INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN Multicolour Panel Indicators, Green, Red, 6 Mm, R 10Ma, G 10Ma, R 6V, G 6V, R 35Mcd, G 18Mcd Rohs Compliant Dialight Indicator, Led Panel Mount, Red/green, 6V; Led Color Dialight
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Green Red; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106313 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11 mm (0.4331 inch)
View Details
Panel Indicators, Pilot Lights - 486-4611-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details