Dialight Corp. LED Panel Mount Indicators 606-2415-110F

Description
LED Panel Mount Indicators RED/GREEN DIFFUSED
Datasheet
Description
LED Panel Mount Indicators RED/GREEN DIFFUSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
606-2415-110F
LED Panel Mount Indicators 606-2415-110F
LED Panel Mount Indicators RED/GREEN DIFFUSED

LED Panel Mount Indicators RED/GREEN DIFFUSED

Buy Now Datasheet
Multicolour Panel Indicators, Green, Red, 6 Mm, R 10Ma, G 10Ma, R 2V, G 2V, R 35Mcd, G 18Mcd Rohs Compliant Dialight - 74M7596 - Newark, An Avnet Company
Chicago, IL, United States
Multicolour Panel Indicators, Green, Red, 6 Mm, R 10Ma, G 10Ma, R 2V, G 2V, R 35Mcd, G 18Mcd Rohs Compliant Dialight
74M7596
Multicolour Panel Indicators, Green, Red, 6 Mm, R 10Ma, G 10Ma, R 2V, G 2V, R 35Mcd, G 18Mcd Rohs Compliant Dialight 74M7596
Multicolour Panel Indicators, Green, Red, 6 mm, R 10mA, G 10mA, R 2V, G 2V, R 35mcd, G 18mcd RoHS Compliant: Yes

Multicolour Panel Indicators, Green, Red, 6 mm, R 10mA, G 10mA, R 2V, G 2V, R 35mcd, G 18mcd RoHS Compliant: Yes

Supplier's Site
Indicator, Led Panel Mount, Red/green, 2V; Led Color Dialight - 30K5067 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Red/green, 2V; Led Color Dialight
30K5067
Indicator, Led Panel Mount, Red/green, 2V; Led Color Dialight 30K5067
INDICATOR, LED PANEL MOUNT, RED/GREEN, 2V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 10mA, G 10mA; Operating Voltage / Color:R 2V, G 2V; Luminous Intensity / Color:R 35mcd, G 18mcd; MSL:- RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, RED/GREEN, 2V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 10mA, G 10mA; Operating Voltage / Color:R 2V, G 2V; Luminous Intensity / Color:R 35mcd, G 18mcd; MSL:- RoHS Compliant: Yes

Supplier's Site
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, RED/GREEN - 70081876 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, RED/GREEN
70081876
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, RED/GREEN 70081876
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, RED/GREEN

INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, RED/GREEN

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 606-2415-110F 74M7596 30K5067 70081876
Product Name LED Panel Mount Indicators Multicolour Panel Indicators, Green, Red, 6 Mm, R 10Ma, G 10Ma, R 2V, G 2V, R 35Mcd, G 18Mcd Rohs Compliant Dialight Indicator, Led Panel Mount, Red/green, 2V; Led Color Dialight INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, RED/GREEN
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Green Red; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Panel
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details