Dialight Corp. INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, YELLOW 606-2311-110F

Description
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, YELLOW
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, YELLOW - 70081875 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, YELLOW
70081875
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, YELLOW 70081875
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, YELLOW

INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, YELLOW

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
606-2311-110F
LED Panel Mount Indicators 606-2311-110F
LED Panel Mount Indicators 6 MM AMBER LED PMI

LED Panel Mount Indicators 6 MM AMBER LED PMI

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081875 606-2311-110F
Product Name INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, YELLOW LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Yellow
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Incandescent Light Bulbs - 104581 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details