Dialight Corp. INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, GREEN 606-2211-110F

Description
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, GREEN
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, GREEN - 70081874 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, GREEN
70081874
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, GREEN 70081874
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, GREEN

INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, GREEN

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
606-2211-110F
LED Panel Mount Indicators 606-2211-110F
LED Panel Mount Indicators GREEN DIFFUSED

LED Panel Mount Indicators GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081874 606-2211-110F
Product Name INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details