INDICATOR, LED PANEL MOUNT, 2V, RED
LED Panel Mount Indicators RED DIFFUSED
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, RED
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 8902409 | 606-2111-110F | 70081873 |
| Product Name | Panel Mount Indicators | LED Panel Mount Indicators | INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, RED |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red; Red | Red | |
| Terminal Type | Wire Leads; Lead wires | Wire Leads |