Dialight Corp. INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN 606-1415-120F

Description
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN - 70081871 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN
70081871
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN 70081871
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN

INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN

Supplier's Site
Indicator, Led Panel Mount, Red/green, 6V; Led Color Dialight - 30K5062 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Red/green, 6V; Led Color Dialight
30K5062
Indicator, Led Panel Mount, Red/green, 6V; Led Color Dialight 30K5062
INDICATOR, LED PANEL MOUNT, RED/GREEN, 6V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 10mA, G 10mA; Operating Voltage / Color:R 6V, G 6V; Luminous Intensity / Color:R 35mcd, G 18mcd; MSL:- RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, RED/GREEN, 6V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 10mA, G 10mA; Operating Voltage / Color:R 6V, G 6V; Luminous Intensity / Color:R 35mcd, G 18mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
606-1415-120F
LED Panel Mount Indicators 606-1415-120F
LED Panel Mount Indicators 6 MM R/G LED PMI

LED Panel Mount Indicators 6 MM R/G LED PMI

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081871 30K5062 606-1415-120F
Product Name INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 6V, RED/GREEN Indicator, Led Panel Mount, Red/green, 6V; Led Color Dialight LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red; Green Red; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Global series, LED, lens, amber - K859500815 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details