LED Panel Mount Indicators 6 MM R/G LED PMI
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, RED/GREEN
INDICATOR, LED PANEL MOUNT, RED/GREEN, 2V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2V; Luminous Intensity / Color:R 40mcd, G 50mcd; IP / NEMA Rating:Not Rated; MSL:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 606-1415-110F | 70081870 | 30K5061 |
| Product Name | LED Panel Mount Indicators | INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 2V, RED/GREEN | Indicator, Led Panel Mount, Red/green, 2V; Led Color Dialight |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red; Green | Red; Green | |
| Terminal Type | Wire Leads |