Dialight Corp. INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE 2V, GREEN 606-1211-110F

Description
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE 2V, GREEN
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE 2V, GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE 2V, GREEN - 70081868 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE 2V, GREEN
70081868
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE 2V, GREEN 70081868
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE 2V, GREEN

INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE 2V, GREEN

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
606-1211-110F
LED Panel Mount Indicators 606-1211-110F
LED Panel Mount Indicators GREEN DIFFUSED

LED Panel Mount Indicators GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081868 606-1211-110F
Product Name INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE 2V, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM1LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator - LB03GW01-5C24-JC - NKK Switches
Specs
LED Color Red
Voltage type AC AC
Rated Voltage 24 volts
View Details
4 suppliers
Incandescent Light Bulbs - 105174 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details