Dialight Corp. INDICATOR, LED PANEL MOUNT, 5MM MOUNTING HOLE, 2V, GREEN 605-1211-110F

Description
INDICATOR, LED PANEL MOUNT, 5MM MOUNTING HOLE, 2V, GREEN
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 5MM MOUNTING HOLE, 2V, GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LED PANEL MOUNT, 5MM MOUNTING HOLE, 2V, GREEN - 70081865 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 5MM MOUNTING HOLE, 2V, GREEN
70081865
INDICATOR, LED PANEL MOUNT, 5MM MOUNTING HOLE, 2V, GREEN 70081865
INDICATOR, LED PANEL MOUNT, 5MM MOUNTING HOLE, 2V, GREEN

INDICATOR, LED PANEL MOUNT, 5MM MOUNTING HOLE, 2V, GREEN

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
605-1211-110F
LED Panel Mount Indicators 605-1211-110F
LED Panel Mount Indicators GREEN DIFFUSED

LED Panel Mount Indicators GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081865 605-1211-110F
Product Name INDICATOR, LED PANEL MOUNT, 5MM MOUNTING HOLE, 2V, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Surface
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details