Win Source Part Number: 1350828-5973607502F
Category: Optoelectronics - LED Indication - Discrete
Color: Blue
Package: Strip
Size / Dimension: 1.00mm L x 0.60mm W
Standard Package: 20
Configuration: Standard
Viewing Angle: 135°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Current - Test: 5mA
Wavelength - Dominant: 470nm
Height (Max): 0.25mm
Mounting Type: Surface Mount
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402
Lens Style: Square with Flat Top
Lens Size: 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Dialight
Base Product Number: 5973607
California Prop 65: Warning Information
Voltage - Forward (Vf) (Typ): 2.9V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 5973607502F |
| Product Name | Optoelectronics - LED Indication - Discrete |