Dialight Corp. LED Indication - Discrete 5973324507F

Description
Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4382-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4382-1-ND
LED Indication - Discrete 350-4382-1-ND
Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4382-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4382-2-ND
LED Indication - Discrete 350-4382-2-ND
Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4382-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4382-6-ND
LED Indication - Discrete 350-4382-6-ND
Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED GREEN 0603 SMD - 204-5973324507F - Utmel Electronic Limited
Hong Kong, China
LED GREEN 0603 SMD
204-5973324507F
LED GREEN 0603 SMD 204-5973324507F
LED GREEN 0603 SMD

LED GREEN 0603 SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973324507F
Standard LEDs - SMD 5973324507F
Standard LEDs - SMD SMD 0603 GREEN 527nm

Standard LEDs - SMD SMD 0603 GREEN 527nm

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4382-1-ND 204-5973324507F 5973324507F
Product Name LED Indication - Discrete LED GREEN 0603 SMD Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Green Green; Green
Peak Wavelength 527 nm (5270 Å) 527 nm (5270 Å)
Luminous Intensity 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Chip LED with reflector - SML-012UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers