Dialight Corp. Connectors,Interconnects 5972603507F

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Configuration: 5 x 7 Lens Color: Colorless Lens Transparency: Clear Lens Style/Size: Round with Domed Top, 20.00mm Lens Size: 9.9mm x 9.9mm Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 2.8A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Configuration: 5 x 7 Lens Color: Colorless Lens Transparency: Clear Lens Style/Size: Round with Domed Top, 20.00mm Lens Size: 9.9mm x 9.9mm Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 2.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Configuration: 5 x 7 Lens Color: Colorless Lens Transparency: Clear Lens Style/Size: Round with Domed Top, 20.00mm Lens Size: 9.9mm x 9.9mm Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 2.8A

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Configuration: 5 x 7
Lens Color: Colorless
Lens Transparency: Clear
Lens Style/Size: Round with Domed Top, 20.00mm
Lens Size: 9.9mm x 9.9mm
Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red
Current - Test: 2.8A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAMVMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details