Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
DIALIGHT CORP.
595-2401-01-3NF -- LED CIRCUIT BOARD INDICATORS
Dialight Corp.
LED Circuit Board Indicators
595-2401-01-3NF
Description
LED Circuit Board Indicators 2mm, Yellow PRISM Series
Datasheet
Description
LED Circuit Board Indicators 2mm, Yellow PRISM Series
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LED Circuit Board Indicators
595-2401-01-3NF
LED Circuit Board Indicators
595-2401-01-3NF
LED Circuit Board Indicators 2mm, Yellow PRISM Series
LED Circuit Board Indicators 2mm, Yellow PRISM Series
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Pilot Lights and Indicator Lights
Product Number
595-2401-01-3NF
Product Name
LED Circuit Board Indicators
Lamp Type
LED Lamps
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Pilot Light
280190
View Details
Altech Corp.
22mm Illum. Metal Selector Switch 2PSR
2ASL8LB-2-110
Specs
Lamp Type
LED Lamps
LED Color
Yellow
Applications
General Industrial
View Details
RS Components, Ltd.
Indicator Lamps
104705
Specs
LED Color
Red; Red
Width
5 mm (0.1969 inch)
Rated Average Light
25000 hours
View Details
SCHURTER Inc
Panel Indicators, Pilot Lights
3-148-396
Specs
Lamp Type
LED Lamps
LED Color
Red; Green; Blue
Terminal Type
Solder Terminals
View Details