Dialight Corp. LED Circuit Board Indicators 595-2101-002F

Description
LED Circuit Board Indicators Red Diffused Right Angle
Datasheet
Description
LED Circuit Board Indicators Red Diffused Right Angle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
595-2101-002F
LED Circuit Board Indicators 595-2101-002F
LED Circuit Board Indicators Red Diffused Right Angle

LED Circuit Board Indicators Red Diffused Right Angle

Buy Now Datasheet
2MM PRISM RED - 70081656 - Allied Electronics, Inc.
Fort Worth, TX, USA
2MM PRISM RED
70081656
2MM PRISM RED 70081656
Features Helps Eliminate Mixed Technology PC Boards Unique Patented Low Part Count Design Compatible with Automatic Placement Equipment Compatible with Infrared and Vapor Phase Solder Processes Black Housing Enhances Contrast Ratio 2 mm LED Size Saves Space, Allows 0.100" Spacing Housing Material Meets UL94V-0 Flammability Rating Lens Material Meets UL94-HB Flammability Rating Uses Leds Designed Specifically for Surface Mounting

Features

  • Helps Eliminate Mixed Technology PC Boards
  • Unique Patented Low Part Count Design
  • Compatible with Automatic Placement Equipment
  • Compatible with Infrared and Vapor Phase Solder Processes
  • Black Housing Enhances Contrast Ratio
  • 2 mm LED Size Saves Space, Allows 0.100" Spacing
  • Housing Material Meets UL94V-0 Flammability Rating
  • Lens Material Meets UL94-HB Flammability Rating
  • Uses Leds Designed Specifically for Surface Mounting
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 595-2101-002F 70081656
Product Name LED Circuit Board Indicators 2MM PRISM RED
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
MSL MicroStat Status Indicators - MSL2-120AC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details