Dialight Corp. Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 593353535313NF

Description
LED CBI 2.84MM 3X1 R/G/BL SMD RA
Request a Quote Datasheet
Description
LED CBI 2.84MM 3X1 R/G/BL SMD RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 350-593353535313NFTR-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
350-593353535313NFTR-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 350-593353535313NFTR-ND
LED CBI 2.84MM 3X1 R/G/BL SMD RA

LED CBI 2.84MM 3X1 R/G/BL SMD RA

Buy Now Datasheet
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 350-593353535313NFCT-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
350-593353535313NFCT-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 350-593353535313NFCT-ND
LED CBI 2.84MM 3X1 R/G/BL SMD RA

LED CBI 2.84MM 3X1 R/G/BL SMD RA

Buy Now Datasheet
Led, Cbi, Red, Green, Blue, 0.02A; Led Color Dialight - 84AH1625 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, Red, Green, Blue, 0.02A; Led Color Dialight
84AH1625
Led, Cbi, Red, Green, Blue, 0.02A; Led Color Dialight 84AH1625
LED, CBI, RED, GREEN, BLUE, 0.02A; LED Color:Red, Green, Blue; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 53mcd, G 23mcd, B 12mcd; Viewing Angle:- RoHS Compliant: Yes

LED, CBI, RED, GREEN, BLUE, 0.02A; LED Color:Red, Green, Blue; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 53mcd, G 23mcd, B 12mcd; Viewing Angle:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-593353535313NFTR-ND 84AH1625
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Led, Cbi, Red, Green, Blue, 0.02A; Led Color Dialight
LED Color Red; Green; Blue; Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Indicator - LB02KW01-5C12-JB - NKK Switches
Specs
LED Color Red
Voltage type DC DC
Rated Voltage 12 volts
View Details
4 suppliers