Dialight Corp. Ckt Brd Indicator, Rgb, 45/114/25Mcd/smd; Led Color Dialight 5933-535-3531-3F

Description
CKT BRD INDICATOR, RGB, 45/114/25MCD/SMD; LED Color:Red, Green, Blue; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 45mcd, G 114mcd, B 25mcd RoHS Compliant: Yes
Datasheet
Description
CKT BRD INDICATOR, RGB, 45/114/25MCD/SMD; LED Color:Red, Green, Blue; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 45mcd, G 114mcd, B 25mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Brd Indicator, Rgb, 45/114/25Mcd/smd; Led Color Dialight - 72AC9529 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Brd Indicator, Rgb, 45/114/25Mcd/smd; Led Color Dialight
72AC9529
Ckt Brd Indicator, Rgb, 45/114/25Mcd/smd; Led Color Dialight 72AC9529
CKT BRD INDICATOR, RGB, 45/114/25MCD/SMD; LED Color:Red, Green, Blue; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 45mcd, G 114mcd, B 25mcd RoHS Compliant: Yes

CKT BRD INDICATOR, RGB, 45/114/25MCD/SMD; LED Color:Red, Green, Blue; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 45mcd, G 114mcd, B 25mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 72AC9529
Product Name Ckt Brd Indicator, Rgb, 45/114/25Mcd/smd; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR7LS-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
Panel Mount Indicators - 1713778 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details