Dialight Corp. Led, Cbi, Red/green, 11/6Mcd; Led Color Dialight 5933-030-3031-3F

Description
LED, CBI, RED/GREEN, 11/6MCD; LED Color:Red, Green; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 11mcd, G 6mcd; Forward Voltage / Color:R 2V, G 2V RoHS Compliant: Yes
Datasheet
Description
LED, CBI, RED/GREEN, 11/6MCD; LED Color:Red, Green; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 11mcd, G 6mcd; Forward Voltage / Color:R 2V, G 2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, Red/green, 11/6Mcd; Led Color Dialight - 72AC9519 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, Red/green, 11/6Mcd; Led Color Dialight
72AC9519
Led, Cbi, Red/green, 11/6Mcd; Led Color Dialight 72AC9519
LED, CBI, RED/GREEN, 11/6MCD; LED Color:Red, Green; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 11mcd, G 6mcd; Forward Voltage / Color:R 2V, G 2V RoHS Compliant: Yes

LED, CBI, RED/GREEN, 11/6MCD; LED Color:Red, Green; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 11mcd, G 6mcd; Forward Voltage / Color:R 2V, G 2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 72AC9519
Product Name Led, Cbi, Red/green, 11/6Mcd; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-414-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details