Dialights 593 series are CBI® circuit board indicators from the Prism® family. The 593 series devices consist of a surface mount (SMD) Tri-Level LED within a black plastic housing. Available in a range of colours, the LED has a round dome-shaped lens.
Features of the 593 PCB LED indicators:. Tri-Level 3mm SMD LEDs (x3). Prism® series. Round lens. Black housing. High contrast ratio
LED Colours = Blue
Mounting Type = Surface Mount
Number of LEDs = 3
Forward Voltage = 3.5 V
Luminous Intensity = 7 mcd
Number of Pins = 4
Lens Shape = Dome
Dominant Wavelength = 465 nm
Dimensions = 4.32 x 22.61 x 16.08mm
LED Material = InGaN
RS Components, Ltd. | |
---|---|
Product Category | Light Emitting Diodes (LED) |
Product Number | 8907757 |
LED Package: | 4.32 x 22.61 x 16.08mm |
LED Type | Blue; Blue |
Peak Wavelength | 465 nm (4650 Å) |
Luminous Intensity | 7 milliCandela |