Win Source Part Number: 1338004-5922020313F
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: 592
Color: Red (x 2)
Package: Tape & Reel
Standard Package: 300
Configuration: 2 High
Mounting Type: Surface Mount, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Dialight
Base Product Number: 5922020
Product Status: Obsolete
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | 5922020313F |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |