Dialight Corp. Ckt Brd Indicator, Grn/yel, 5/14Mcd, Smd; Led Color Dialight 592-3131-834F

Description
CKT BRD INDICATOR, GRN/YEL, 5/14MCD, SMD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:3mm; Viewing Angle:-; Height:-; Width:-; Product Range:Prism 592 Series RoHS Compliant: Yes
Description
CKT BRD INDICATOR, GRN/YEL, 5/14MCD, SMD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:3mm; Viewing Angle:-; Height:-; Width:-; Product Range:Prism 592 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ckt Brd Indicator, Grn/yel, 5/14Mcd, Smd; Led Color Dialight - 37AC0290 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Brd Indicator, Grn/yel, 5/14Mcd, Smd; Led Color Dialight
37AC0290
Ckt Brd Indicator, Grn/yel, 5/14Mcd, Smd; Led Color Dialight 37AC0290
CKT BRD INDICATOR, GRN/YEL, 5/14MCD, SMD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:3mm; Viewing Angle:-; Height:-; Width:-; Product Range:Prism 592 Series RoHS Compliant: Yes

CKT BRD INDICATOR, GRN/YEL, 5/14MCD, SMD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:3mm; Viewing Angle:-; Height:-; Width:-; Product Range:Prism 592 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 37AC0290
Product Name Ckt Brd Indicator, Grn/yel, 5/14Mcd, Smd; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicators - MSL2-024BR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Blue; Blue, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details